TLK2218ZPV Semiconductors - ICs by Texas Instruments

TRANCEIVER ENET 1.0-1.3GBPS 289BGA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Data Rate 1.3Gbps
Ethernet Type IEEE 802.3z
Supply Voltage Min 1.7V
Supply Voltage Max 1.9V
Controller IC Case Style BGA
No. of Pins 289Pins
IC Interface Type Parallel
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
No. of Ports 8Ports
Operating Temperature Range 0°C to +70°C
Supply Current 340mA
Supply Voltage Range 1.7V to 1.9V 2.3V to 2.7V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLK2218ZPV?

Additional datasheets, footprints and schematics for TLK2218ZPV are listed on our Part Details page. You can also find images and similar parts to TLK2218ZPV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLK2218ZPV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLK2218ZPV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLK2218ZPV fall under?

The TLK2218ZPV is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.

Can I view similar or alternative parts?

You can view similar parts to TLK2218ZPV when available in the Network Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLK2218ZPV you can contact the distributor directly for product support, shipping queries etc.

Is the TLK2218ZPV RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLK2218ZPV have stock available?

There is no stock from authorised distributors for TLK2218ZPV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLK2218ZPV often in real-time on the comparison pages.

What if I can't find stock of TLK2218ZPV?

You can fill out our help required form which you can use to request a quote for TLK2218ZPV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay