Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
9,241
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
9,241
in stock
|
Buy Now | |
element14
from US$0.84
|
9,241
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
Manufacturer Size Code | T |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.2mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Height | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2500 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
Surface Mount Tantalum Capacitor, Tlj Series, 47 F, 20%, 10 V, 1210 [3225 Metric], T Rohs Compliant: Yes |Kyocera Avx TLJT476M010R0600 | Newark Electronics |
CAPACITOR, 47uF 10V T CASE | element14 |
CAP, 47µF, 10V, 20%, 1210, SMD | Farnell |
TLJ Series 47 ╡F 10 V 20 % 1411 (3528 Metric) Molded Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 20%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 20%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJT476M010R0600?
Additional datasheets, footprints and schematics for TLJT476M010R0600 are listed on our Part Details page. You can also find images and similar parts to TLJT476M010R0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJT476M010R0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJT476M010R0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJT476M010R0600 fall under?
The TLJT476M010R0600 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJT476M010R0600 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJT476M010R0600 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJT476M010R0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJT476M010R0600 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TLJT476M010R0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJT476M010R0600 often in real-time on the comparison pages.
What if I can't find stock of TLJT476M010R0600?
You can fill out our help required form which you can use to request a quote for TLJT476M010R0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.