TLJT337M004R2700 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 330UF 4V 3528-12 20% FULL REEL

Status: Unknown
Series: TLJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Tantalum Solid Electrolytic Chip Capacitors High CV Consumer Series • High Volumetric Efficiency • 3x reflow 260°C compatible • 13 case sizes available including low profile codes • Environmentally friendly • Consumer applications (e.g. mobiles phones, PDA etc.) • CV range: 10-680μF / 2.5-20V

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Farnell
Farnell
from US$1.12
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.52
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.87
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.23
-
Buy Now
Logo for element14
element14
from US$0.93
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 4V
Tantalum Capacitor Case 1411 ^3528 Metric]
Product Range TLJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C

Alternative Descriptions

TC 330uF 4,0V 20% Case T HIGH CV | Rutronik
Tantalum Capacitor, 330Uf, 4V, 3528-12 20%, Full Reel | Newark Electronics
TLJ Series 330 uF â–’20% 4 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 330 uF, 4 V, ± 20%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 330 uF, 4 V, � 20%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLJT337M004R2700?

Additional datasheets, footprints and schematics for TLJT337M004R2700 are listed on our Part Details page. You can also find images and similar parts to TLJT337M004R2700 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLJT337M004R2700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJT337M004R2700 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLJT337M004R2700 fall under?

The TLJT337M004R2700 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TLJT337M004R2700 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLJT337M004R2700 you can contact the distributor directly for product support, shipping queries etc.

Is the TLJT337M004R2700 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLJT337M004R2700 have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TLJT337M004R2700.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLJT337M004R2700 often in real-time on the comparison pages.

What if I can't find stock of TLJT337M004R2700?

You can fill out our help required form which you can use to request a quote for TLJT337M004R2700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay