Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Prices starting from US$0.69
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.1ohm |
Manufacturer Size Code | T |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 20% |
Tolerance - | 20% |
Capacitor Tant, 220Uf, 4V, 1.1Kohm, 20%, 1206 | Newark Electronics |
TLJ Series 220 ╡F 4 V 20 % 1411 (3528 Metric) Molded Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 4 V, ± 20%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America |
Capacitor | RS Americas |
CAP, 220µF, 4V, 20%, 1210, SMD | element14 |
Surface Mount Tantalum Capacitor, 220 uF, 4 V, � 20%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJT227M004R1100?
Additional datasheets, footprints and schematics for TLJT227M004R1100 are listed on our Part Details page. You can also find images and similar parts to TLJT227M004R1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJT227M004R1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJT227M004R1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJT227M004R1100 fall under?
The TLJT227M004R1100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJT227M004R1100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJT227M004R1100 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJT227M004R1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJT227M004R1100 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TLJT227M004R1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJT227M004R1100 often in real-time on the comparison pages.
What if I can't find stock of TLJT227M004R1100?
You can fill out our help required form which you can use to request a quote for TLJT227M004R1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.