Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.2ohm |
Manufacturer Size Code | T |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 20% |
Tolerance - | 20% |
Capacitor Tant, 150Uf 6.3V, 1.2Kohm, 20%, 1206 | Newark Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America |
CAP, 150µF, 6.3V, 20%, 1210, SMD | Farnell |
Surface Mount Tantalum Capacitor, 150 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJT157M006R1200?
Additional datasheets, footprints and schematics for TLJT157M006R1200 are listed on our Part Details page. You can also find images and similar parts to TLJT157M006R1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJT157M006R1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJT157M006R1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJT157M006R1200 fall under?
The TLJT157M006R1200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJT157M006R1200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJT157M006R1200 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJT157M006R1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJT157M006R1200 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for TLJT157M006R1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJT157M006R1200 often in real-time on the comparison pages.
What if I can't find stock of TLJT157M006R1200?
You can fill out our help required form which you can use to request a quote for TLJT157M006R1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.