Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
2,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,436
in stock
|
Buy Now | |
element14
from US$0.63
|
1,436
in stock
|
Buy Now | |
Farnell
from US$0.61
|
1,436
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 ^2012 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Capacitor 0805 10uF 20% 10Vdc 3000 mOhm | RS |
Cap, 10Îœf, 10V, 20%, 0805, Smd | Newark Electronics |
CAPACITOR, 10uF 10V R CASE | element14 |
CAP, 10µF, 10V, 20%, 0805, SMD | Farnell |
TLJ Series 10 uF â–’20 % 10 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Capacitor | RS Americas |
10UF 10V 20% R 0805 LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJR106M010R3000?
Additional datasheets, footprints and schematics for TLJR106M010R3000 are listed on our Part Details page. You can also find images and similar parts to TLJR106M010R3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJR106M010R3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJR106M010R3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJR106M010R3000 fall under?
The TLJR106M010R3000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJR106M010R3000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJR106M010R3000 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJR106M010R3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJR106M010R3000 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TLJR106M010R3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJR106M010R3000 often in real-time on the comparison pages.
What if I can't find stock of TLJR106M010R3000?
You can fill out our help required form which you can use to request a quote for TLJR106M010R3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.