Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
5,085
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
252,000
in stock
|
Buy Now | |
element14
from US$0.63
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.62
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$1.47
|
2,000
in stock
|
Buy Now | |
Avnet America
-
|
252,000
in stock
|
Buy Now | |
Avnet Asia
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.70
|
-
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Height | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
Tantalum Capacitor, 150Uf, 10V, 500 Ohm, 0.2, 1210, Full Reel | Newark Electronics |
CAP, 150UF, 10V, TANT, CASE B | element14 |
Capacitor 1210 150uF 20% 10Vdc 500 mOhm | RS |
Capacitor, Tantalum, Cap 150 uF, Tol 20%, 10 VDC, SMT, 3528-21, Cut Tape | AVX TLJB157M010R0500 | RS Americas |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
TC 150uF 10V 20% Case B HIGH CV | Rutronik |
TLJ Series 150 uF ▒20 % 10 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
150UF 10V 20% B LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJB157M010R0500?
Additional datasheets, footprints and schematics for TLJB157M010R0500 are listed on our Part Details page. You can also find images and similar parts to TLJB157M010R0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJB157M010R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJB157M010R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJB157M010R0500 fall under?
The TLJB157M010R0500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJB157M010R0500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJB157M010R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJB157M010R0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJB157M010R0500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for TLJB157M010R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJB157M010R0500 often in real-time on the comparison pages.
What if I can't find stock of TLJB157M010R0500?
You can fill out our help required form which you can use to request a quote for TLJB157M010R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.