Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
884
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
10,000
in stock
|
Buy Now | |
element14
from US$0.85
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.82
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 100Uf, 10V, Tant, Case A Rohs Compliant: Yes |Kyocera Avx TLJA107M010R1400 | Newark Electronics |
CAP, 100UF, 10V, TANT, CASE A | element14 |
100UF 10V 20% A LOW ESR | TTI Europe |
Capacitor 1206 100uF 20% 10Vdc 1400 mOhm | RS |
TC 100uF 10V 20% Case A HIGH CV | Rutronik |
TLJ Series 100 uF ▒20 % 10 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJA107M010R1400?
Additional datasheets, footprints and schematics for TLJA107M010R1400 are listed on our Part Details page. You can also find images and similar parts to TLJA107M010R1400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJA107M010R1400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJA107M010R1400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJA107M010R1400 fall under?
The TLJA107M010R1400 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJA107M010R1400 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJA107M010R1400 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJA107M010R1400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJA107M010R1400 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for TLJA107M010R1400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJA107M010R1400 often in real-time on the comparison pages.
What if I can't find stock of TLJA107M010R1400?
You can fill out our help required form which you can use to request a quote for TLJA107M010R1400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.