Status: | Unknown |
---|---|
Series: | TLHG460., TLHR460., TLHY460. |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
4,900
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
8,014
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
4,698
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Choice of three bright colors |
Standard Ø 3 (T-1) package |
Small mechanical tolerances |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Datasheet |
---|
TLHG460., TLHR460., TLHY460. |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED YELLOW 3MM | TTI Europe |
Vishay LED 585nm Yellow 3 mm T-1 | Distrelec |
LED Uni-Color Yellow 585nm | RS |
LED Yellow 5 mcd (Typ.) 3.2 mm T-1 30 mA 2.4 V (Typ.) 6 V (Typ.) 585 nm | Vishay / Small Signal & Opto Products (SSP) TLHY4605 | RS Americas |
Led, Yellow, T-1 (3Mm), 5Mcd, 594Nm | Newark Electronics |
LED Uni-Color Yellow 585nm 2-Pin T-1 T/R | Avnet America |
LED, YELLOW, T-1 (3MM), 5MCD, 594NM | element14 |
Where can I find additional details, specifications and documents for a TLHY4605?
Additional datasheets, footprints and schematics for TLHY4605 are listed on our Part Details page. You can also find images and similar parts to TLHY4605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHY4605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHY4605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHY4605 fall under?
The TLHY4605 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHY4605 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHY4605 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHY4605 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHY4605 have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, RS Americas and Newark Electronics have stock available or on a lead time for TLHY4605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHY4605 often in real-time on the comparison pages.
What if I can't find stock of TLHY4605?
You can fill out our help required form which you can use to request a quote for TLHY4605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.