Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 10mA |
Forward Voltage | 2.2V |
Wavelength Typ | 594nm |
Luminous Intensity | 18mcd |
Viewing Angle | 60° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
LED, 3MM, YELLOW, TINTED DIFFUSED | element14 |
Led, Yellow, 18Mcd, 594Nm | Newark Electronics |
3MM YELLOW DIFFUSE | Rutronik |
LED Uni-Color Yellow 594nm Standard LED 2-Pin T-1 | Avnet America |
Where can I find additional details, specifications and documents for a TLHY44K1L2?
Additional datasheets, footprints and schematics for TLHY44K1L2 are listed on our Part Details page. You can also find images and similar parts to TLHY44K1L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHY44K1L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHY44K1L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHY44K1L2 fall under?
The TLHY44K1L2 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHY44K1L2 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHY44K1L2 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHY44K1L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHY44K1L2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and Avnet America have stock available or on a lead time for TLHY44K1L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHY44K1L2 often in real-time on the comparison pages.
What if I can't find stock of TLHY44K1L2?
You can fill out our help required form which you can use to request a quote for TLHY44K1L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.