Status: | Unknown |
---|---|
Series: | TLHG4900, TLHR4900, TLHY4900 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
137,505
in stock
|
Buy Now | |
element14
from US$0.14
|
136,505
in stock
|
Buy Now | |
Farnell
from US$0.13
|
136,505
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,365
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
810
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Choice of three bright colors |
Standard Ø 3 mm (T-1) package |
Small mechanical tolerances |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLHG4900, TLHR4900, TLHY4900 |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Led, Red, 25Mcd, 635Nm, 16Deg | Newark Electronics |
LED, 3MM, HE-RED | element14 |
LED | Transfer Multisort Elektronik |
LED Uni-Color Red 635nm | RS |
3MM LED RED WATERCLEAR-e3 | Rutronik |
LED Uni-Color Red 635nm 2-Pin T-1 | Avnet America |
LED RED 3MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHR4900?
Additional datasheets, footprints and schematics for TLHR4900 are listed on our Part Details page. You can also find images and similar parts to TLHR4900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHR4900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHR4900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHR4900 fall under?
The TLHR4900 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHR4900 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHR4900 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHR4900 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHR4900 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for TLHR4900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHR4900 often in real-time on the comparison pages.
What if I can't find stock of TLHR4900?
You can fill out our help required form which you can use to request a quote for TLHR4900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.