Status: | Unknown |
---|---|
Series: | TLHG460., TLHR460., TLHY460. |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
965
in stock
|
Buy Now | |
Farnell
from US$0.13
|
965
in stock
|
Buy Now | |
element14
from US$0.14
|
955
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
116
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Choice of three bright colors |
Standard Ø 3 (T-1) package |
Small mechanical tolerances |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Datasheet |
---|
TLHG460., TLHR460., TLHY460. |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Led, 3Mm, He-Red | Newark Electronics |
LED, 3MM, HE-RED | Farnell |
LED Uni-Color Red 635nm | RS |
LED | Transfer Multisort Elektronik |
LED Uni-Color Red 635nm 2-Pin T-1 T/R | Future Electronics |
LED Red 6 mcd (Typ.) 3 mm Tinted Total Diffused 30 mA 15 V (Typ.) -20 C | Vishay / Small Signal & Opto Products (SSP) TLHR4605 | RS Americas |
LED RED 3MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHR4605?
Additional datasheets, footprints and schematics for TLHR4605 are listed on our Part Details page. You can also find images and similar parts to TLHR4605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHR4605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHR4605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHR4605 fall under?
The TLHR4605 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHR4605 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHR4605 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHR4605 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHR4605 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for TLHR4605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHR4605 often in real-time on the comparison pages.
What if I can't find stock of TLHR4605?
You can fill out our help required form which you can use to request a quote for TLHR4605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.