Status: | Unknown |
---|---|
Series: | TLHR440., TLHO440., TLHY440., TLHG440. |
RoHS: | Compliant |
Prices starting from US$0.10
Standard Ø 3 mm (T-1) package |
Small mechanical tolerances |
Suitable for DC and high peak current |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLHR440., TLHO440., TLHY440., TLHG440. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Led, Red, T-1 (3Mm), 625 Nm, 2 V, 20 Ma, 13 Mcd Rohs Compliant: Yes |Vishay TLHR4400-AS12Z | Newark Electronics |
LED, 3MM, RED, TINTED DIFFUSED | element14 |
LED | Transfer Multisort Elektronik |
Red ╪ 3 mm 13 mcd Diffused 60░ 3 V Through Hole LED | Future Electronics |
LED Uni-Color Red 635nm 2-Pin T-1 | EBV Elektronik |
Where can I find additional details, specifications and documents for a TLHR4400-AS12Z?
Additional datasheets, footprints and schematics for TLHR4400-AS12Z are listed on our Part Details page. You can also find images and similar parts to TLHR4400-AS12Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHR4400-AS12Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHR4400-AS12Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHR4400-AS12Z fall under?
The TLHR4400-AS12Z is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHR4400-AS12Z when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHR4400-AS12Z you can contact the distributor directly for product support, shipping queries etc.
Is the TLHR4400-AS12Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHR4400-AS12Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for TLHR4400-AS12Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHR4400-AS12Z often in real-time on the comparison pages.
What if I can't find stock of TLHR4400-AS12Z?
You can fill out our help required form which you can use to request a quote for TLHR4400-AS12Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.