Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 625nm |
Luminous Intensity | 10mcd |
Viewing Angle | 22° |
Lens Shape | Round |
MSL | - |
Led, Red, T-1 (3Mm), 10Mcd, 625Nm | Newark Electronics |
LED, RED, T-1 (3MM), 10MCD, 625NM | element14 |
LED | Transfer Multisort Elektronik |
LED Red 10 mcd (Typ.) 3 mm T-1 30 mA (Max.) 2 V (Typ.) 15 V (Typ.) 22 | Vishay / Small Signal & Opto Products (SSP) TLHR4201 | RS Americas |
LED Uni-Color Red 635nm 2-Pin T-1 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLHR4201?
Additional datasheets, footprints and schematics for TLHR4201 are listed on our Part Details page. You can also find images and similar parts to TLHR4201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHR4201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHR4201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHR4201 fall under?
The TLHR4201 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHR4201 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHR4201 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHR4201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHR4201 have stock available?
Authorised distributors including Newark Electronics, element14, Transfer Multisort Elektronik, RS Americas and Avnet America have stock available or on a lead time for TLHR4201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHR4201 often in real-time on the comparison pages.
What if I can't find stock of TLHR4201?
You can fill out our help required form which you can use to request a quote for TLHR4201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.