Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,488
in stock
|
Buy Now | |
element14
from US$0.12
|
3,488
in stock
|
Buy Now | |
Farnell
from US$0.11
|
3,488
in stock
|
Buy Now | |
Conrad
from US$0.17
|
2,709
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Untinted non-diffused lens |
For cost effective design |
Medium viewing angle |
Applications |
---|
Outdoor LED panels |
Central high mounted stop lights (CHMSL) for motor vehicles |
Instrumentation and front panel indicators |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLHK5100 |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Led, 5Mm, Red | Newark Electronics |
LED, 5MM, RED | element14 |
LED Uni-Color Red 643nm | RS |
Narrow viewung angle, high luminous intensity and low tolerance. | Conrad |
LED | Transfer Multisort Elektronik |
LED Uni-Color Red 643nm 2-Pin T-1 3/4 T/R | Avnet America |
LED RED 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHK5100?
Additional datasheets, footprints and schematics for TLHK5100 are listed on our Part Details page. You can also find images and similar parts to TLHK5100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHK5100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHK5100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHK5100 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHK5100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHK5100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for TLHK5100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHK5100 often in real-time on the comparison pages.
What if I can't find stock of TLHK5100?
You can fill out our help required form which you can use to request a quote for TLHK5100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.