Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 20mA |
Forward Voltage | 1.9V |
Wavelength Typ | 630nm |
Luminous Intensity | 450mcd |
Viewing Angle | 44° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
Led, Red, T-1 (3Mm), 630 Nm, 1.9 V, 20 Ma, 450 Mcd Rohs Compliant: Yes |Vishay TLHK42S1T2 | Newark Electronics |
LED, 3MM, RED, TINTED DIFFUSED | element14 |
LED Red 643nm 180-450mcd Clear 3mm | RS |
LED Uni-Color Red 643nm 2-Pin T-1 | Avnet America |
LED RED 3MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHK42S1T2?
Additional datasheets, footprints and schematics for TLHK42S1T2 are listed on our Part Details page. You can also find images and similar parts to TLHK42S1T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHK42S1T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHK42S1T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHK42S1T2 fall under?
The TLHK42S1T2 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHK42S1T2 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHK42S1T2 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHK42S1T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHK42S1T2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for TLHK42S1T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHK42S1T2 often in real-time on the comparison pages.
What if I can't find stock of TLHK42S1T2?
You can fill out our help required form which you can use to request a quote for TLHK42S1T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.