TLHG6400 LED Products by Vishay Intertechnology

LED GREEN T-1 3/4 (5MM) 10MCD 575NM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLH.640. series was developed for standard applications like general indicating and lighting purposes. It is housed in a 5 mm tinted diffused plastic package. The wide viewing angle of these devices provides a high on-off contrast. Several selection types with different luminous intensities are offered. All LEDs are categorized in luminous intensity groups. The green and yellow LEDs are categorized additionally in wavelength groups. That allows users to assemble LEDs with uniform appearance.

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for RS
RS
from US$0.09
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
3,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.21
-
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Farnell
Farnell
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

LED Color Green
LED Mounting Through Hole
Bulb Size T-1 3/4 (5mm)
Forward Current If 20mA
Forward Voltage 2.4V
Wavelength Typ 575nm
Luminous Intensity 10mcd
Viewing Angle 30°
MSL -

Alternative Descriptions

LED Uni-Color Green 565nm T-1 | RS
5Mm Led Green Tint. Diff Rohs Compliant: No |Vishay TLHG6400 | Newark Electronics
LED | RS Americas
LED, GREEN, T-1 3/4 (5MM), 10MCD, 575NM | element14
LED Uni-Color Green 565nm 2-Pin T-1 3/4 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLHG6400?

Additional datasheets, footprints and schematics for TLHG6400 are listed on our Part Details page. You can also find images and similar parts to TLHG6400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLHG6400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHG6400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLHG6400 fall under?

The TLHG6400 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to TLHG6400 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLHG6400 you can contact the distributor directly for product support, shipping queries etc.

Is the TLHG6400 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLHG6400 have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TLHG6400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLHG6400 often in real-time on the comparison pages.

What if I can't find stock of TLHG6400?

You can fill out our help required form which you can use to request a quote for TLHG6400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay