Status: | Unknown |
---|---|
Series: | TLHR440., TLHO440., TLHY440., TLHG440. |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
4,991
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
45,000
in stock
|
Buy Now | |
RS
from US$0.15
|
30,675
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
11,779
in stock
|
Buy Now | |
element14
from US$0.18
|
11,589
in stock
|
Buy Now | |
Farnell
from US$0.17
|
11,589
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
8,084
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
4,771
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,028
in stock
|
Buy Now | |
Conrad
from US$0.24
|
835
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Standard Ø 3 mm (T-1) package |
Small mechanical tolerances |
Suitable for DC and high peak current |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLHR440., TLHO440., TLHY440., TLHG440. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED GREEN 3MM | TTI Europe |
LED Uni-Color Green 565nm T-1 | RS |
Led, Green, T-1 (3Mm), 575 Nm, 2.4 V, 20 Ma, 4 Mcd Rohs Compliant: Yes |Vishay TLHG4400 | Newark Electronics |
LED LAMP, 3MM GREEN | element14 |
3MM GREEN DIFFUSE 565NM | Rutronik |
Vishay LED 565nm Green 3 mm T-1 | Distrelec |
Green 3 mm 60░ 10 mA 2.4 V 13 mcd Tinted Diffused Through Hole LED - T-1 | Future Electronics |
LED Green 4 mcd (Typ.) 3.2 +/- 0.15 mm T-1 30 mA (DC) 15 V (Typ.) -40 C | Vishay / Small Signal & Opto Products (SSP) TLHG4400 | RS Americas |
LED | Transfer Multisort Elektronik |
Vishay Telefunken | Conrad |
LED Uni-Color Green 565nm 2-Pin T-1 | Avnet America |
Where can I find additional details, specifications and documents for a TLHG4400?
Additional datasheets, footprints and schematics for TLHG4400 are listed on our Part Details page. You can also find images and similar parts to TLHG4400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHG4400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHG4400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHG4400 fall under?
The TLHG4400 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHG4400 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHG4400 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHG4400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHG4400 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLHG4400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHG4400 often in real-time on the comparison pages.
What if I can't find stock of TLHG4400?
You can fill out our help required form which you can use to request a quote for TLHG4400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.