Status: | Unknown |
---|---|
Series: | TLHG420., TLHO420., TLHR420., TLHY420. |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
8,264
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
2,877
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,273
in stock
|
Buy Now | |
element14
from US$0.34
|
2,273
in stock
|
Buy Now | |
Farnell
from US$0.29
|
2,273
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Choice of five bright colors |
Standard T-1 package |
Small mechanical tolerances |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Constructions |
---|
Component LED |
The Constituents of Semiconductor Components |
Datasheet |
---|
TLHG420., TLHO420., TLHR420., TLHY420. |
General Information |
---|
Classification LED |
Safety LED |
General Information |
Physics LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED | Transfer Multisort Elektronik |
3MM LED GREEN TINT. CLEAR-e3 | RS |
LED Green 6.3 mcd ((Min.) 3 mm Standard T-1 (Tinted Undiffused) 30 mA | Vishay / Small Signal & Opto Products (SSP) TLHG4200 | RS Americas |
Led, Green, Th, 10Mcd, 575Nm Rohs Compliant: Yes |Vishay TLHG4200 | Newark Electronics |
LED, GREEN, TH, 10MCD, 575NM | element14 |
3MM GREEN DIFFUSE | Rutronik |
LED Uni-Color Green 565nm 2-Pin T-1 T/R | Avnet America |
LED GREEN 3MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHG4200?
Additional datasheets, footprints and schematics for TLHG4200 are listed on our Part Details page. You can also find images and similar parts to TLHG4200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHG4200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHG4200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHG4200 fall under?
The TLHG4200 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHG4200 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHG4200 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHG4200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHG4200 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for TLHG4200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHG4200 often in real-time on the comparison pages.
What if I can't find stock of TLHG4200?
You can fill out our help required form which you can use to request a quote for TLHG4200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.