TLHF5400 LED Products by Vishay Intertechnology

LED ORANGE T-1 3/4 (5MM) 160MCD 611NM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This device has been designed to meet the increasing demand for extremely bright yellow LEDs. It is housed in a 5 mm tinted diffused plastic package. Despite of the wide viewing angle this device provides a high luminous intensity.

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.14
-
Buy Now
Logo for element14
element14
from US$0.16
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

LED Color Orange
LED Mounting Through Hole
Bulb Size T-1 3/4 (5mm)
Forward Current If 20mA
Forward Voltage 2V
Wavelength Typ 611nm
Luminous Intensity 160mcd
Viewing Angle 30°
MSL -

Alternative Descriptions

LED Orange 60 mcd (Typ.) @ 10 mA 5 mm T 1-3/4 30 mA 5 V (Min.) @ 10 uA | Vishay / Small Signal & Opto Products (SSP) TLHF5400 | RS Americas
LED, ORANGE, T-1 3/4 (5MM), 160MCD, 611N | element14
Led, Orange, T-1 3/4 (5Mm), 160Mcd, 611Nm | Newark Electronics
LED Uni-Color Orange 610nm 2-Pin T-1 3/4 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLHF5400?

Additional datasheets, footprints and schematics for TLHF5400 are listed on our Part Details page. You can also find images and similar parts to TLHF5400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLHF5400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHF5400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLHF5400 fall under?

The TLHF5400 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to TLHF5400 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLHF5400 you can contact the distributor directly for product support, shipping queries etc.

Is the TLHF5400 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLHF5400 have stock available?

Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TLHF5400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLHF5400 often in real-time on the comparison pages.

What if I can't find stock of TLHF5400?

You can fill out our help required form which you can use to request a quote for TLHF5400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay