Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Orange |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 610nm |
Luminous Intensity | 700mcd |
Viewing Angle | 44° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
Led, Orange, 700Mcd, 610Nm | Newark Electronics |
LED Orange 610nm 450-1120mcd Clear 3mm | RS |
LED, 3MM, ORANGE, TINTED NON-DIFFUSED | element14 |
LED Uni-Color Orange 605nm Standard LED 2-Pin T-1 | Avnet America |
Where can I find additional details, specifications and documents for a TLHF42U1V2-35?
Additional datasheets, footprints and schematics for TLHF42U1V2-35 are listed on our Part Details page. You can also find images and similar parts to TLHF42U1V2-35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHF42U1V2-35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHF42U1V2-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHF42U1V2-35 fall under?
The TLHF42U1V2-35 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHF42U1V2-35 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHF42U1V2-35 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHF42U1V2-35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHF42U1V2-35 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Avnet America have stock available or on a lead time for TLHF42U1V2-35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHF42U1V2-35 often in real-time on the comparison pages.
What if I can't find stock of TLHF42U1V2-35?
You can fill out our help required form which you can use to request a quote for TLHF42U1V2-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.