Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Conrad
from US$0.24
|
2,432
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,143
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AlInGaP technology |
Standard T-1¾ package |
Small mechanical tolerances |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLHE5800 |
General Information |
---|
Physics LED |
General Information |
Safety LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Narrow viewung angle, high luminous intensity and low tolerance. | Conrad |
LED | Transfer Multisort Elektronik |
5Mm Led Yellow Waterclear |Vishay TLHE5800 | Newark Electronics |
LED Uni-Color Yellow 590nm 2-Pin T-1 3/4 | Avnet America |
LED Yellow 3500 mcd (Typ.) 5.5 mm +/- 0.15 mm T-1 3/4 30 mA 2 V (Typ.) | Vishay / Small Signal & Opto Products (SSP) TLHE5800 | RS Americas |
LED, 5MM, YELLOW | element14 |
LED YELLOW 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHE5800?
Additional datasheets, footprints and schematics for TLHE5800 are listed on our Part Details page. You can also find images and similar parts to TLHE5800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHE5800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHE5800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHE5800 fall under?
The TLHE5800 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to TLHE5800 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHE5800 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHE5800 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHE5800 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TLHE5800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHE5800 often in real-time on the comparison pages.
What if I can't find stock of TLHE5800?
You can fill out our help required form which you can use to request a quote for TLHE5800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.