Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Blue |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 3.9V |
Wavelength Typ | 466nm |
Luminous Intensity | 15mcd |
Viewing Angle | 30° |
MSL | - |
LED | RS |
Where can I find additional details, specifications and documents for a TLHB5400?
Additional datasheets, footprints and schematics for TLHB5400 are listed on our Part Details page. You can also find images and similar parts to TLHB5400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHB5400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHB5400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHB5400 fall under?
The TLHB5400 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHB5400 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHB5400 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHB5400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHB5400 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for TLHB5400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHB5400 often in real-time on the comparison pages.
What if I can't find stock of TLHB5400?
You can fill out our help required form which you can use to request a quote for TLHB5400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.