Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bulb Size | T-1 3/4 (5mm) |
---|---|
LED Color | Blue |
Luminous Intensity | 250mcd |
Viewing Angle | 9° |
Forward Current If | 20mA |
Forward Voltage | 3.9V |
LED Mounting | Through Hole |
Lens Shape | Round |
Wavelength Typ | 466nm |
TLHB5100 Blue LED, 466 nm 5mm (T-1 3/4), Round Lens Through Hole package | Vishay / Small Signal & Opto Products (SSP) TLHB5100 | RS Americas |
Led, Blue, T-1 3/4 (5Mm), 250Mcd, 466Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a TLHB5100?
Additional datasheets, footprints and schematics for TLHB5100 are listed on our Part Details page. You can also find images and similar parts to TLHB5100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHB5100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHB5100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHB5100 fall under?
The TLHB5100 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHB5100 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHB5100 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHB5100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHB5100 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for TLHB5100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHB5100 often in real-time on the comparison pages.
What if I can't find stock of TLHB5100?
You can fill out our help required form which you can use to request a quote for TLHB5100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.