Status: | Unknown |
---|---|
Series: | TLE2426 Series |
RoHS: | Unknown |
Voltage Reference Type | Virtual Ground Precision |
---|---|
Product Range | TLE2426 Series |
Reference Voltage | 2V to 20V |
Initial Accuracy | - |
Temperature Coefficient | ± 35ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2426 |
Brief Features | Combination of Micropower Operational Amplifier & Precision Trimmed Divider on a Single Silicon Chip |
IC Function | Precision Virtual Ground |
IC Generic Number | 2426 |
IC Package Type | SOIC |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 40V |
Supply Voltage Min | 4V |
Supply Voltage Range | 4V to 40V |
Termination Type | Surface Mount Device |
Precision virtual ground TLE2426CD SO-8 | RS |
Voltage Ref, Virtual Grnd, 2V-20V, Soic8 | Newark Electronics |
The 'Rail Splitter' Precision Virtual Ground | Texas Instruments |
Where can I find additional details, specifications and documents for a TLE2426CD?
Additional datasheets, footprints and schematics for TLE2426CD are listed on our Part Details page. You can also find images and similar parts to TLE2426CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2426CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2426CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2426CD fall under?
The TLE2426CD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLE2426CD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2426CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2426CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2426CD have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLE2426CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2426CD often in real-time on the comparison pages.
What if I can't find stock of TLE2426CD?
You can fill out our help required form which you can use to request a quote for TLE2426CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.