No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 5.8MHz |
Slew Rate | 45V/µs |
Supply Voltage Range | ± 2V to ± 22V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 22V |
Base Number | 2144 |
Gain Bandwidth | 5.9MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Max | 44V |
Supply Voltage Min | 4V |
Quad Low-Noise High-Speed Precision Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLE2144IDW.?
Additional datasheets, footprints and schematics for TLE2144IDW. are listed on our Part Details page. You can also find images and similar parts to TLE2144IDW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2144IDW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2144IDW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2144IDW. fall under?
The TLE2144IDW. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2144IDW. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2144IDW. you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2144IDW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2144IDW. have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for TLE2144IDW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2144IDW. often in real-time on the comparison pages.
What if I can't find stock of TLE2144IDW.?
You can fill out our help required form which you can use to request a quote for TLE2144IDW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.