TLE2144CDWG4 Amplifiers & Comparators by Texas Instruments

OP AMP QUAD LOW NOISE SMD 2144

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 5.9MHz
Slew Rate 45V/µs
Supply Voltage Range ± 2V to ± 22V
Amplifier Case Style WSOIC
No. of Pins 16Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2V to ± 22V
Amplifier Type Low Noise
Base Number 2144
Gain Bandwidth 5.9MHz
IC Generic Number 2144
Input Offset Voltage Max 2.4mV
Op Amp Type High Speed
Operating Temperature Range -55°C to +125°C
Supply Voltage + Nom 44V
Supply Voltage Max 22V
Supply Voltage Min 2V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLE2144CDWG4?

Additional datasheets, footprints and schematics for TLE2144CDWG4 are listed on our Part Details page. You can also find images and similar parts to TLE2144CDWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLE2144CDWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2144CDWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLE2144CDWG4 fall under?

The TLE2144CDWG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLE2144CDWG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2144CDWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TLE2144CDWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLE2144CDWG4 have stock available?

There is no stock from authorised distributors for TLE2144CDWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLE2144CDWG4 often in real-time on the comparison pages.

What if I can't find stock of TLE2144CDWG4?

You can fill out our help required form which you can use to request a quote for TLE2144CDWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay