TLE2082CPE4 Amplifiers & Comparators by Texas Instruments

OP AMP DUAL JFET I/P 2082 PDIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 10MHz
Slew Rate 35V/µs
Supply Voltage Range ± 2.25V to ± 19V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.25V to ± 19V
Amplifier Type JFET Operational
Base Number 2082
Gain Bandwidth 9.4MHz
IC Generic Number 2082
Input Offset Voltage Max 7mV
Op Amp Type High Speed
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 38V
Supply Voltage Max 19V
Supply Voltage Min 2.25V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLE2082CPE4?

Additional datasheets, footprints and schematics for TLE2082CPE4 are listed on our Part Details page. You can also find images and similar parts to TLE2082CPE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLE2082CPE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2082CPE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLE2082CPE4 fall under?

The TLE2082CPE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLE2082CPE4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2082CPE4 you can contact the distributor directly for product support, shipping queries etc.

Is the TLE2082CPE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLE2082CPE4 have stock available?

There is no stock from authorised distributors for TLE2082CPE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLE2082CPE4 often in real-time on the comparison pages.

What if I can't find stock of TLE2082CPE4?

You can fill out our help required form which you can use to request a quote for TLE2082CPE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay