No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 45V/µs |
Supply Voltage Range | ± 2.25V to ± 19V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 19V |
Input Offset Voltage Max | 5mV |
Op Amp Type | JFET |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 6.5mA |
Op Amp Quad, TLE2074IDW | RS |
Ic, Op Amp, Jfet, Smd | Newark Electronics |
Quad, 38-V, 10-MHz, 40-V/μs slew rate, In to V+, JFET-input operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLE2074IDW.?
Additional datasheets, footprints and schematics for TLE2074IDW. are listed on our Part Details page. You can also find images and similar parts to TLE2074IDW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2074IDW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2074IDW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2074IDW. fall under?
The TLE2074IDW. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2074IDW. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2074IDW. you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2074IDW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2074IDW. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLE2074IDW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2074IDW. often in real-time on the comparison pages.
What if I can't find stock of TLE2074IDW.?
You can fill out our help required form which you can use to request a quote for TLE2074IDW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.