Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 38V/µs |
Supply Voltage Range | ± 2.25V to ± 19V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 19V |
Gain Bandwidth | 9.4MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -55°C to +125°C |
Op Amp, 10Mhz, 38V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLE2071ID?
Additional datasheets, footprints and schematics for TLE2071ID are listed on our Part Details page. You can also find images and similar parts to TLE2071ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2071ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2071ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2071ID fall under?
The TLE2071ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2071ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2071ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2071ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2071ID have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLE2071ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2071ID often in real-time on the comparison pages.
What if I can't find stock of TLE2071ID?
You can fill out our help required form which you can use to request a quote for TLE2071ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.