Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 3.4V/µs |
Supply Voltage Range | ± 3.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp current, TLE2062AID | RS |
Excalibur Low Power Jfet Op Amp Rohs Compliant: Yes |TEXAS INSTRUMENTS TLE2062AID. | Newark Electronics |
Where can I find additional details, specifications and documents for a TLE2062AID?
Additional datasheets, footprints and schematics for TLE2062AID are listed on our Part Details page. You can also find images and similar parts to TLE2062AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2062AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2062AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2062AID fall under?
The TLE2062AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2062AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2062AID you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2062AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2062AID have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLE2062AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2062AID often in real-time on the comparison pages.
What if I can't find stock of TLE2062AID?
You can fill out our help required form which you can use to request a quote for TLE2062AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.