TLE2062ACDG4 Amplifiers & Comparators by Texas Instruments

OP AMP DUAL JFET-I/P 2062 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 2MHz
Slew Rate 3.4V/µs
Supply Voltage Range ± 3.5V to ± 18V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 3.5V to ± 18V
Amplifier Type JFET Operational
Base Number 2062
Gain Bandwidth 1.8MHz
IC Generic Number 2062
Input Offset Voltage Max 2mV
Op Amp Type Low Power
Operating Temperature Range -55°C to +125°C
Supply Voltage + Nom 36V
Supply Voltage Max 18V
Supply Voltage Min 3.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLE2062ACDG4?

Additional datasheets, footprints and schematics for TLE2062ACDG4 are listed on our Part Details page. You can also find images and similar parts to TLE2062ACDG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLE2062ACDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2062ACDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLE2062ACDG4 fall under?

The TLE2062ACDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLE2062ACDG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2062ACDG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TLE2062ACDG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLE2062ACDG4 have stock available?

There is no stock from authorised distributors for TLE2062ACDG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLE2062ACDG4 often in real-time on the comparison pages.

What if I can't find stock of TLE2062ACDG4?

You can fill out our help required form which you can use to request a quote for TLE2062ACDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay