TLE2061IP Amplifiers & Comparators by Texas Instruments

IC OP AMP JFET-I/P 2061 DIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Farnell
Farnell
from US$2.98
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.94
4,745
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.55
-
Buy Now
Logo for element14
element14
from US$1.54
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 2MHz
Slew Rate 3.4V/µs
Supply Voltage Range ± 3.5V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 3.5V to ± 18V
Amplifier Type JFET Operational
Base Number 2061
Gain Bandwidth 1.8MHz
IC Generic Number 2061
Input Offset Voltage Max 3.9mV
Logic Function Number 2061
Op Amp Type Low Power
Operating Temperature Range -40°C to +125°C
Operational Amplifier Features JFET Input
Supply Voltage + Nom 15V
Supply Voltage Max 18V
Supply Voltage Min 3.5V

Alternative Descriptions

Single, 36-V, 2-MHz, In to V+, JFET-input operational amplifier | Texas Instruments
Ic, Op Amp, Jfet-I/P, 2061, Dip8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLE2061IP?

Additional datasheets, footprints and schematics for TLE2061IP are listed on our Part Details page. You can also find images and similar parts to TLE2061IP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLE2061IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2061IP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLE2061IP fall under?

The TLE2061IP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLE2061IP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2061IP you can contact the distributor directly for product support, shipping queries etc.

Is the TLE2061IP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLE2061IP have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLE2061IP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLE2061IP often in real-time on the comparison pages.

What if I can't find stock of TLE2061IP?

You can fill out our help required form which you can use to request a quote for TLE2061IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay