TLE2024IDW Amplifiers & Comparators by Texas Instruments

OP AMP QUAD HIGH SPEED SMD 2024

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 1.2MHz
Slew Rate 0.5V/µs
Supply Voltage Range ± 2V to ± 20V
Amplifier Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2V to ± 20V
Amplifier Type High Speed
Base Number 2024
Gain Bandwidth 1.7MHz
IC Generic Number 2024
Input Offset Voltage Max 1.3mV
Logic Function Number 2024
Op Amp Type Low Power
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 20V
Supply Voltage Max 20V
Supply Voltage Min 2V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLE2024IDW?

Additional datasheets, footprints and schematics for TLE2024IDW are listed on our Part Details page. You can also find images and similar parts to TLE2024IDW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLE2024IDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2024IDW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLE2024IDW fall under?

The TLE2024IDW is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLE2024IDW when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2024IDW you can contact the distributor directly for product support, shipping queries etc.

Is the TLE2024IDW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLE2024IDW have stock available?

There is no stock from authorised distributors for TLE2024IDW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLE2024IDW often in real-time on the comparison pages.

What if I can't find stock of TLE2024IDW?

You can fill out our help required form which you can use to request a quote for TLE2024IDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay