Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0350
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Farnell
from US$0.15
|
2,950
in stock
|
Buy Now | |
element14
from US$0.16
|
865
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Exceptional brightness (IVtyp = 2500 mcd at IF = 20 mA) |
Narrow viewing angle (Õ = ± 4°) |
Low forward voltage |
Application Notes |
---|
Application Note |
Constructions |
---|
Component LED |
The Constituents of Semiconductor Components |
Datasheet |
---|
TLDR5800 |
General Information |
---|
Classification LED |
Safety LED |
General Information |
Physics LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
LED, 5MM, RED | Farnell |
Led, Red, T-1 3/4 (5Mm), 2.5Cd, 648Nm | Newark Electronics |
5MM LED RED TINT. CLEAR-e3 | RS |
Red ╪ 5 mm 8░ 30 mA 1.8 V 2500 mcd Clear Through Hole High Intensity LED - T-1╛ | Future Electronics |
LED Uni-Color Red 650nm 2-Pin T-1 3/4 T/R | Avnet America |
LED Red 2500 mcd (Typ.) @ 20 mA 5.5 +/- 0.15 mm T 1-3/4 50 mA -40 Deg C | Vishay / Small Signal & Opto Products (SSP) TLDR5800 | RS Americas |
LED RED 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLDR5800?
Additional datasheets, footprints and schematics for TLDR5800 are listed on our Part Details page. You can also find images and similar parts to TLDR5800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLDR5800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLDR5800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLDR5800 fall under?
The TLDR5800 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLDR5800 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLDR5800 you can contact the distributor directly for product support, shipping queries etc.
Is the TLDR5800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLDR5800 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, RS and Future Electronics have stock available or on a lead time for TLDR5800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLDR5800 often in real-time on the comparison pages.
What if I can't find stock of TLDR5800?
You can fill out our help required form which you can use to request a quote for TLDR5800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.