Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,988
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
1,341
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Exceptional brightness |
Wide viewing angle |
Low forward voltage |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLDR5400 |
General Information |
---|
General Information |
Safety LED |
Classification LED |
Physics LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED | Transfer Multisort Elektronik |
Vishay LED 650nm Red 5 mm T-1 3/4 | Distrelec |
Led, 5Mm, Red | Newark Electronics |
Red ╪ 5 mm 70 mcd Tinted/Diffused 30░ 2.2 V Through Hole LED | Future Electronics |
LED Uni-Color Red 650nm 2-Pin T-1 3/4 | Avnet America |
LED Red 70 mcd (Typ.) @ 20 mA 3 mcd (Typ.) @ 1 mA 5 mm T 1-3/4 50 mA 6 V | Vishay / Small Signal & Opto Products (SSP) TLDR5400 | RS Americas |
LED, 5MM, RED | element14 |
LED RED 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLDR5400?
Additional datasheets, footprints and schematics for TLDR5400 are listed on our Part Details page. You can also find images and similar parts to TLDR5400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLDR5400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLDR5400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLDR5400 fall under?
The TLDR5400 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLDR5400 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLDR5400 you can contact the distributor directly for product support, shipping queries etc.
Is the TLDR5400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLDR5400 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TLDR5400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLDR5400 often in real-time on the comparison pages.
What if I can't find stock of TLDR5400?
You can fill out our help required form which you can use to request a quote for TLDR5400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.