TLDR4900 LED Products by Vishay Intertechnology

High Intensity LED in Ø 3 mm Clear Package

Status: Unknown
Series: TLDR4900, TLDR4901
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$0.16
1,500
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.15
25,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.10
4,990
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.19
4,174
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
4,050
in stock
Buy Now
Logo for element14
element14
from US$0.17
4,050
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.14
4,050
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.14
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Exceptional brightness
Very high intensity even at low drive currents
Small viewing angle
Applications
Bright ambient lighting conditions
Battery powered equipment
Indoor and outdoor information displays

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

LED Uni-Color Red 650nm 2-Pin T-1 | Avnet Asia
LED Red 200 mcd (Typ.) @ 20 mA 3.2 +/- 0.15 mm T-1 50 mA 6 V -40 Deg C | Vishay / Small Signal & Opto Products (SSP) TLDR4900 | RS Americas
Vishay LED 650nm Red 3 mm T-1 | Distrelec
Led, Red, 200Mcd, 650Nm, 16Deg | Newark Electronics
LED, 3MM, RED | element14
LED Uni-Color Red 650nm | RS
Red ╪ 5 mm 200 mcd Clear 16░ 2.2 V Through Hole LED | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLDR4900?

Additional datasheets, footprints and schematics for TLDR4900 are listed on our Part Details page. You can also find images and similar parts to TLDR4900 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLDR4900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLDR4900 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLDR4900 fall under?

The TLDR4900 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to TLDR4900 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLDR4900 you can contact the distributor directly for product support, shipping queries etc.

Is the TLDR4900 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for TLDR4900 have stock available?

Authorised distributors including Avnet Asia, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for TLDR4900.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLDR4900 often in real-time on the comparison pages.

What if I can't find stock of TLDR4900?

You can fill out our help required form which you can use to request a quote for TLDR4900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay