TLCY5100 LED Products by Vishay Intertechnology

LED 5MM 9DEG YELLOW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLC.51.. series is a clear, non-diffused 5 mm LED for high end applications where supreme luminous intensity required. These lamps with clear untinted plastic case utilize the highly developed ultrabright AlInGaP (AS). The lens and the viewing angle is optimized to achieve best performance of light output and visibility.

Where to Buy

Prices starting from US$0.0460

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
43
in stock
Buy Now
Logo for element14
element14
from US$0.24
43
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.10
37
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0460
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.35
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

LED Colour Yellow
LED Mounting Through Hole
LED Case Size T-1 3/4 (5mm)
Forward Current If 50mA
Forward Voltage 2.1V
Wavelength Typ 593nm
Luminous Intensity 7.5cd
Viewing Angle 9°
Lens Shape Round
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Bulb Size T-1 3/4 (5mm)
Dominant Wavelength 590nm
External Diameter 5.8mm
External Length / Height 8.7mm
Forward Current If Max 50mA
Forward Voltage VF Max 2.7V
LED / Lamp Size 5mm / T-1 3/4
LED Type Standard
Luminous Intensity Typ 7500mcd
Material AllGaP on GaAs
No. of Pins 2Pins
Operating Temperature Max 100°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +100°C
Peak Wavelength 593nm
Reverse Protection Voltage 5V
Voltage Vf Typ 2.1V
Wavelength Max 590nm
Wavelength Min 585nm

Alternative Descriptions

LED, 5MM, 9DEG, YELLOW | element14
Led, Yellow, T-1 3/4 (5Mm), 7.5Cd, 593Nm | Newark Electronics
LED Yellow 7500 mcd (Typ.) 3.2 mm 50 mA 2.1 V (Typ.) 5 V (Typ.) 593 nm | Vishay / Small Signal & Opto Products (SSP) TLCY5100 | RS Americas
LED Uni-Color Yellow 593nm 2-Pin T-1 3/4 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLCY5100?

Additional datasheets, footprints and schematics for TLCY5100 are listed on our Part Details page. You can also find images and similar parts to TLCY5100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLCY5100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLCY5100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLCY5100 fall under?

The TLCY5100 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to TLCY5100 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLCY5100 you can contact the distributor directly for product support, shipping queries etc.

Is the TLCY5100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLCY5100 have stock available?

Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for TLCY5100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLCY5100 often in real-time on the comparison pages.

What if I can't find stock of TLCY5100?

You can fill out our help required form which you can use to request a quote for TLCY5100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay