Status: | Unknown |
---|---|
Series: | TLCR5800, TLCY5800 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
100
in stock
|
Buy Now | |
element14
from US$0.16
|
13,739
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
9,063
in stock
|
Buy Now | |
Farnell
from US$0.15
|
4,676
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
2,613
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
33
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Untinted non-diffused lens |
Utilizing ultrabright AllnGaP (AS) |
High luminous intensity |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLCR5800, TLCY5800 |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED, 5MM, RED, 35CD, 616NM | element14 |
Led, Red, T-1 3/4 (5Mm), 35Cd, 616Nm | Newark Electronics |
Vishay LED 622nm Red 5 mm T-1 3/4 | Distrelec |
LED Uni-Color Red 622nm | RS |
Red LED, 622 nm 5mm (T-1 3/4), Round Lens Through Hole package | Vishay / Small Signal & Opto Products (SSP) TLCR5800 | RS Americas |
5MM RED SUPERBRIGHT CLEAR | Rutronik |
5 mm 50 mA Ultra Bright Red Color LED With Untinted Non Diffused Lens | Future Electronics |
LED Single Standard Red 616nm 50mA 2-Pin T-1 3/4 T/R | Avnet America |
LED RED 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLCR5800?
Additional datasheets, footprints and schematics for TLCR5800 are listed on our Part Details page. You can also find images and similar parts to TLCR5800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLCR5800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLCR5800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLCR5800 fall under?
The TLCR5800 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLCR5800 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLCR5800 you can contact the distributor directly for product support, shipping queries etc.
Is the TLCR5800 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLCR5800 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS have stock available or on a lead time for TLCR5800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLCR5800 often in real-time on the comparison pages.
What if I can't find stock of TLCR5800?
You can fill out our help required form which you can use to request a quote for TLCR5800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.