Status: | Unknown |
---|---|
Series: | TLC Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
88
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.22
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
88
in stock
|
Buy Now | |
element14
from US$1.76
|
88
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0402 ^1005 Metric] |
Product Range | TLC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 15ohm |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 10Uf, 6.3V, 15 Ohm, 0.2, 402 | Newark Electronics |
TANTALUM CAPACITOR, 10UF, 6.3V, 15 OHM, 0.2, 402 | element14 |
TLC Series 10 uF â–’20 % 6.3 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0402 [1005-07 Metric] | Avnet America |
TACmicrochip,10 uF,6.3 V | AVX TLCK106M006QTA | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0402 [1005-07 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLCK106M006QTA?
Additional datasheets, footprints and schematics for TLCK106M006QTA are listed on our Part Details page. You can also find images and similar parts to TLCK106M006QTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLCK106M006QTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLCK106M006QTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLCK106M006QTA fall under?
The TLCK106M006QTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLCK106M006QTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLCK106M006QTA you can contact the distributor directly for product support, shipping queries etc.
Is the TLCK106M006QTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLCK106M006QTA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TLCK106M006QTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLCK106M006QTA often in real-time on the comparison pages.
What if I can't find stock of TLCK106M006QTA?
You can fill out our help required form which you can use to request a quote for TLCK106M006QTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.