Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 2.1ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 9µA |
Voltage Supervisor, 9Ua, 6V, Soic-8 | Newark Electronics |
Voltage supervisor with programmable delay time | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC7733QD?
Additional datasheets, footprints and schematics for TLC7733QD are listed on our Part Details page. You can also find images and similar parts to TLC7733QD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7733QD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7733QD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7733QD fall under?
The TLC7733QD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TLC7733QD when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7733QD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7733QD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7733QD have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC7733QD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7733QD often in real-time on the comparison pages.
What if I can't find stock of TLC7733QD?
You can fill out our help required form which you can use to request a quote for TLC7733QD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.