Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Threshold Voltage | 4.55V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-High Active-Low |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Delay Time | 2.1ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
U-Volt Sensor 4,55V 20uA DIP8 | Schukat Electronic |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Voltage Supervisor, 9Ua, 6V, Dip-8 | Newark Electronics |
Voltage supervisor with programmable delay time | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC7705IP?
Additional datasheets, footprints and schematics for TLC7705IP are listed on our Part Details page. You can also find images and similar parts to TLC7705IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7705IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7705IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7705IP fall under?
The TLC7705IP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TLC7705IP when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7705IP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7705IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7705IP have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TLC7705IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7705IP often in real-time on the comparison pages.
What if I can't find stock of TLC7705IP?
You can fill out our help required form which you can use to request a quote for TLC7705IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.