Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.1V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-High Active-Low |
Digital IC Case | TSSOP |
No. of Pins | 8Pins |
Delay Time | 2.1ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Voltage Supervisor, 9Ua, 6V, Tssop-8 | Newark Electronics |
Voltage supervisor with programmable delay time | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC7701IPWR?
Additional datasheets, footprints and schematics for TLC7701IPWR are listed on our Part Details page. You can also find images and similar parts to TLC7701IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7701IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7701IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7701IPWR fall under?
The TLC7701IPWR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TLC7701IPWR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7701IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7701IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7701IPWR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC7701IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7701IPWR often in real-time on the comparison pages.
What if I can't find stock of TLC7701IPWR?
You can fill out our help required form which you can use to request a quote for TLC7701IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.