Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.1V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 2.1ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Voltage Supervisor, 1.1V, Soic-8 | Newark Electronics |
Voltage supervisor with programmable delay time | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC7701IDR?
Additional datasheets, footprints and schematics for TLC7701IDR are listed on our Part Details page. You can also find images and similar parts to TLC7701IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7701IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7701IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7701IDR fall under?
The TLC7701IDR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TLC7701IDR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7701IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7701IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7701IDR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC7701IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7701IDR often in real-time on the comparison pages.
What if I can't find stock of TLC7701IDR?
You can fill out our help required form which you can use to request a quote for TLC7701IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.