Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 143kSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 11.4V to 16.5V -5.5V to 0V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7226 |
IC Case Style | SOIC |
IC Generic Number | 7226 |
Linearity Error | 0.4% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 8bit |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 143kSPS |
Settling Time | 5µs |
Supply Current | 6mA |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 11.4V |
Termination Type | Surface Mount Device |
8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC7226IDW?
Additional datasheets, footprints and schematics for TLC7226IDW are listed on our Part Details page. You can also find images and similar parts to TLC7226IDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7226IDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7226IDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7226IDW fall under?
The TLC7226IDW is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLC7226IDW when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7226IDW you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7226IDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7226IDW have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for TLC7226IDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7226IDW often in real-time on the comparison pages.
What if I can't find stock of TLC7226IDW?
You can fill out our help required form which you can use to request a quote for TLC7226IDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.