Status: | Unknown |
---|---|
Series: | LCD/LED Display ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 4.5bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4V |
Supply Voltage Max | 6V |
ADC / DAC Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LCD/LED Display ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TLC7135CN?
Additional datasheets, footprints and schematics for TLC7135CN are listed on our Part Details page. You can also find images and similar parts to TLC7135CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7135CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7135CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7135CN fall under?
The TLC7135CN is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC7135CN when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7135CN you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7135CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7135CN have stock available?
There is no stock from authorised distributors for TLC7135CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7135CN often in real-time on the comparison pages.
What if I can't find stock of TLC7135CN?
You can fill out our help required form which you can use to request a quote for TLC7135CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.