Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.60
|
19,939
in stock
|
Buy Now |
Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 10V |
Output Current Max | 65mA |
Switching Frequency | 33MHz |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 65mA |
Output Voltage | 10V |
8/16-channel, constant current LED driver with low Quiescent current and Full self-diagnosis | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC59291RGET?
Additional datasheets, footprints and schematics for TLC59291RGET are listed on our Part Details page. You can also find images and similar parts to TLC59291RGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC59291RGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC59291RGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC59291RGET fall under?
The TLC59291RGET is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC59291RGET when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC59291RGET you can contact the distributor directly for product support, shipping queries etc.
Is the TLC59291RGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC59291RGET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC59291RGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC59291RGET often in real-time on the comparison pages.
What if I can't find stock of TLC59291RGET?
You can fill out our help required form which you can use to request a quote for TLC59291RGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.