Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.57
|
54,675
in stock
|
Buy Now |
Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 18V |
Output Current Max | 34mA |
Switching Frequency | 35MHz |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 34mA |
Output Voltage | 17V |
16 channel constant current LED driver with LED open Detection | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC5928PW?
Additional datasheets, footprints and schematics for TLC5928PW are listed on our Part Details page. You can also find images and similar parts to TLC5928PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5928PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5928PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5928PW fall under?
The TLC5928PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC5928PW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5928PW you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5928PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5928PW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC5928PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5928PW often in real-time on the comparison pages.
What if I can't find stock of TLC5928PW?
You can fill out our help required form which you can use to request a quote for TLC5928PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.