Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 45mA |
Output Voltage | 17V |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Core Chip | TLC59282 |
Dimming Control Type | - |
Kit Contents | Eval Board TLC59282 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TLC59282 Evaluation Module | Texas Instruments |
Tlc59282Evm-118 Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC59282EVM-118?
Additional datasheets, footprints and schematics for TLC59282EVM-118 are listed on our Part Details page. You can also find images and similar parts to TLC59282EVM-118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC59282EVM-118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC59282EVM-118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC59282EVM-118 fall under?
The TLC59282EVM-118 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TLC59282EVM-118 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC59282EVM-118 you can contact the distributor directly for product support, shipping queries etc.
Is the TLC59282EVM-118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC59282EVM-118 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC59282EVM-118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC59282EVM-118 often in real-time on the comparison pages.
What if I can't find stock of TLC59282EVM-118?
You can fill out our help required form which you can use to request a quote for TLC59282EVM-118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.