TLC5923DAPR Semiconductors - ICs by Texas Instruments

LED DRIVER CONSTANT CURRENT HTSSOP-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Farnell
Farnell
from US$2.88
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.33
7,875
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.29
-
Buy Now
Logo for element14
element14
from US$3.47
-
Buy Now

Specifications

Device Topology Constant Current
Input Voltage Min 3V
Input Voltage Max 5.5V
Output Voltage Max 17V
Output Current Max 90mA
Switching Frequency 30MHz
No. of Outputs 16Outputs
IC Mounting SMD
Driver Case Style HTSSOP
No. of Pins 32Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Output Current 80mA
Output Voltage 17V

Alternative Descriptions

16-channel LED driver with 20Mhz data transfer rate with dot correctionn and full diagnose | Texas Instruments
Led Driver, Constant Current, Htssop-32 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC5923DAPR?

Additional datasheets, footprints and schematics for TLC5923DAPR are listed on our Part Details page. You can also find images and similar parts to TLC5923DAPR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC5923DAPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5923DAPR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC5923DAPR fall under?

The TLC5923DAPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TLC5923DAPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5923DAPR you can contact the distributor directly for product support, shipping queries etc.

Is the TLC5923DAPR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC5923DAPR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC5923DAPR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC5923DAPR often in real-time on the comparison pages.

What if I can't find stock of TLC5923DAPR?

You can fill out our help required form which you can use to request a quote for TLC5923DAPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay